RF TRANS NPN 12V 6GHZ SOT23-3
RF Transistor NPN 12V 90mA 6GHz 300mW Surface Mount PG-SOT23
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BF 770A E6327 | BF770AE6327-ND |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 90 milliamps | |
| VCEO | 12 volts | |
| Power Gain | 9.5 dB |