Infineon Technologies AG Bipolar RF Transistors BFP640FH6327XTSA1

Description
RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount 4-TSFP
Request a Quote Datasheet
Description
RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount 4-TSFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BFP640FH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP640FH6327XTSA1TR-ND
Bipolar RF Transistors BFP640FH6327XTSA1TR-ND
RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount 4-TSFP

RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount 4-TSFP

Buy Now Datasheet
Bipolar RF Transistors - BFP640FH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP640FH6327XTSA1DKR-ND
Bipolar RF Transistors BFP640FH6327XTSA1DKR-ND
RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount 4-TSFP

RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount 4-TSFP

Buy Now Datasheet
Bipolar RF Transistors - BFP640FH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP640FH6327XTSA1CT-ND
Bipolar RF Transistors BFP640FH6327XTSA1CT-ND
RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount 4-TSFP

RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount 4-TSFP

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP640FH6327XTSA1 - 122998-BFP640FH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP640FH6327XTSA1
122998-BFP640FH6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFP640FH6327XTSA1 122998-BFP640FH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 122998-BFP640FH6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 23dB Frequency - Transition: 40GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.65dB to 1.2dB @ 1.8GHz to 6GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 4-TSFP Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.5V Typical Gain (hFE) (Min): 110 @ 30mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 122998-BFP640FH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 23dB
Frequency - Transition: 40GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.65dB to 1.2dB @ 1.8GHz to 6GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-TSFP
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 4.5V
Typical Gain (hFE) (Min): 110 @ 30mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
4.5V 40GHZ Bipolar Transistor
283-BFP640FH6327XTSA1
4.5V 40GHZ Bipolar Transistor 283-BFP640FH6327XTSA1
RF TRANS NPN 4.5V 40GHZ 4TSFP Product overview: BFP640FH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 40GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 40GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP640FH6327XTSA 1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 4.5V 40GHZ 4TSFP Product overview: BFP640FH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 40GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 40GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP640FH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 2168351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2168351
Bipolar Transistors 2168351
Infineon BFP640FH6327XTSA1

Infineon BFP640FH6327XTSA1

Supplier's Site
Bipolar Transistors - 2168352P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2168352P
Bipolar Transistors 2168352P
Infineon BFP640FH6327XTSA1

Infineon BFP640FH6327XTSA1

Supplier's Site
Bipolar Transistors - 2168352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2168352
Bipolar Transistors 2168352
Infineon BFP640FH6327XTSA1

Infineon BFP640FH6327XTSA1

Supplier's Site
Rf Transistor, Npn, 4.1V, 42Ghz, Tsfp; Transistor Polarity Infineon - 13AC8240 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 4.1V, 42Ghz, Tsfp; Transistor Polarity Infineon
13AC8240
Rf Transistor, Npn, 4.1V, 42Ghz, Tsfp; Transistor Polarity Infineon 13AC8240
RF TRANSISTOR, NPN, 4.1V, 42GHZ, TSFP; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:4.1V; Transition Frequency ft:42GHz; Power Dissipation Pd:200mW; DC Collector Current:50mA; DC Current Gain hFE:110hFE; RF Transistor RoHS Compliant: Yes

RF TRANSISTOR, NPN, 4.1V, 42GHZ, TSFP; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:4.1V; Transition Frequency ft:42GHz; Power Dissipation Pd:200mW; DC Collector Current:50mA; DC Current Gain hFE:110hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP640FH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP640FH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP640FH6327XTSA1
RF TRANS NPN 4.5V 40GHZ 4TSFP

RF TRANS NPN 4.5V 40GHZ 4TSFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number BFP640FH6327XTSA1TR-ND 122998-BFP640FH6327XTSA1 283-BFP640FH6327XTSA1 2168351 2168352P 13AC8240 BFP640FH6327XTSA1
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BFP640FH6327XTSA1 4.5V 40GHZ Bipolar Transistor Bipolar Transistors Bipolar Transistors Rf Transistor, Npn, 4.1V, 42Ghz, Tsfp; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN
Package Type 4-SMD, Flat Leads SOT3; 4-TSFP Tape & Reel (TR) Tsfp TSFP TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps
VCEO 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219446 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC807-25LWF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
5 suppliers