Infineon Technologies AG 2.8V 65GHZ Bipolar Transistor BFP620FH7764XTSA1

Description
RF TRANS NPN 2.8V 65GHZ 4TSFP Product overview: BFP620FH7764XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 65GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 2.8V, 65GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP620FH7764XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 2.8V 65GHZ 4TSFP Product overview: BFP620FH7764XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 65GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 2.8V, 65GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP620FH7764XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 65GHZ Bipolar Transistor
283-BFP620FH7764XTSA1
2.8V 65GHZ Bipolar Transistor 283-BFP620FH7764XTSA1
RF TRANS NPN 2.8V 65GHZ 4TSFP Product overview: BFP620FH7764XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 65GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 2.8V, 65GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP620FH7764XTSA 1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 2.8V 65GHZ 4TSFP Product overview: BFP620FH7764XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 65GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 2.8V, 65GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP620FH7764XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BFP620FH7764XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP620FH7764XTSA1DKR-ND
Bipolar RF Transistors BFP620FH7764XTSA1DKR-ND
RF Transistor NPN 2.8V 80mA 65GHz 185mW Surface Mount 4-TSFP

RF Transistor NPN 2.8V 80mA 65GHz 185mW Surface Mount 4-TSFP

Buy Now Datasheet
Bipolar RF Transistors - BFP620FH7764XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP620FH7764XTSA1TR-ND
Bipolar RF Transistors BFP620FH7764XTSA1TR-ND
RF Transistor NPN 2.8V 80mA 65GHz 185mW Surface Mount 4-TSFP

RF Transistor NPN 2.8V 80mA 65GHz 185mW Surface Mount 4-TSFP

Buy Now Datasheet
Bipolar RF Transistors - BFP620FH7764XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP620FH7764XTSA1CT-ND
Bipolar RF Transistors BFP620FH7764XTSA1CT-ND
RF Transistor NPN 2.8V 80mA 65GHz 185mW Surface Mount 4-TSFP

RF Transistor NPN 2.8V 80mA 65GHz 185mW Surface Mount 4-TSFP

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP620FH7764XTSA1 - 125665-BFP620FH7764XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP620FH7764XTSA1
125665-BFP620FH7764XTSA1
TRANSISTORS - RF Transistors (BJT) - BFP620FH7764XTSA1 125665-BFP620FH7764XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 125665-BFP620FH7764X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 21dB to 10dB Frequency - Transition: 65GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.7dB to 1.3dB @ 1.8GHz to 6GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 4-TSFP Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 2.8V Typical Gain (hFE) (Min): 110 @ 50mA, 1.5V Maximum Power Dissipation: 185mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 125665-BFP620FH7764XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 21dB to 10dB
Frequency - Transition: 65GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.7dB to 1.3dB @ 1.8GHz to 6GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-TSFP
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 2.8V
Typical Gain (hFE) (Min): 110 @ 50mA, 1.5V
Maximum Power Dissipation: 185mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar Transistors - 2613946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2613946
Bipolar Transistors 2613946
Infineon Bipolar RF Transistor

Infineon Bipolar RF Transistor

Supplier's Site
Bipolar Transistors - 2613947P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2613947P
Bipolar Transistors 2613947P
Infineon Bipolar RF Transistor

Infineon Bipolar RF Transistor

Supplier's Site
Bipolar Transistors - 2613947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2613947
Bipolar Transistors 2613947
Infineon Bipolar RF Transistor

Infineon Bipolar RF Transistor

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP620FH7764XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP620FH7764XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP620FH7764XTSA1
RF TRANS NPN 2.8V 65GHZ 4TSFP

RF TRANS NPN 2.8V 65GHZ 4TSFP

Supplier's Site
Bipolar RF Transistors - BFP620FH7764XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFP620FH7764XTSA1
Bipolar RF Transistors BFP620FH7764XTSA1
RF TRANS NPN 2.8V 65GHZ 4TSFP

RF TRANS NPN 2.8V 65GHZ 4TSFP

Supplier's Site Datasheet
Rf Transistor, Npn, 2.3V, 65Ghz, Tsfp; Transistor Polarity Infineon - 13AC8239 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 2.3V, 65Ghz, Tsfp; Transistor Polarity Infineon
13AC8239
Rf Transistor, Npn, 2.3V, 65Ghz, Tsfp; Transistor Polarity Infineon 13AC8239
RF TRANSISTOR, NPN, 2.3V, 65GHZ, TSFP; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:2.3V; Transition Frequency ft:65GHz; Power Dissipation Pd:185mW; DC Collector Current:80mA; DC Current Gain hFE:110hFE; RF Transistor RoHS Compliant: Yes

RF TRANSISTOR, NPN, 2.3V, 65GHZ, TSFP; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:2.3V; Transition Frequency ft:65GHz; Power Dissipation Pd:185mW; DC Collector Current:80mA; DC Current Gain hFE:110hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 283-BFP620FH7764XTSA1 BFP620FH7764XTSA1DKR-ND 125665-BFP620FH7764XTSA1 2613946 BFP620FH7764XTSA1 BFP620FH7764XTSA1 13AC8239
Product Name 2.8V 65GHZ Bipolar Transistor Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BFP620FH7764XTSA1 Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors Rf Transistor, Npn, 2.3V, 65Ghz, Tsfp; Transistor Polarity Infineon
Package Type Tape & Reel (TR) 4-SMD, Flat Leads SOT3; 4-TSFP TSFP-4-1 4-SMD, Flat Leads TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 80 milliamps 80 milliamps
VCEO 2.8 volts 2.8 volts 2.8 volts
VCBO 7.5 volts
Unlock Full Specs
to access all available technical data