Infineon Technologies AG 1.8GHZ 4.0V Bipolar Transistor BF776 E6327

Description
TRANS RF NPN 1.8GHZ 4.0V SOT343 Product overview: BF776 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ, 4.0V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.8GHZ, 4.0V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF776 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS RF NPN 1.8GHZ 4.0V SOT343 Product overview: BF776 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ, 4.0V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.8GHZ, 4.0V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF776 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8GHZ 4.0V Bipolar Transistor
283-BF776 E6327
1.8GHZ 4.0V Bipolar Transistor 283-BF776 E6327
TRANS RF NPN 1.8GHZ 4.0V SOT343 Product overview: BF776 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ, 4.0V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.8GHZ, 4.0V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF776 E6327 can be used for catalog matching and distributor lookup.

TRANS RF NPN 1.8GHZ 4.0V SOT343 Product overview: BF776 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ, 4.0V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.8GHZ, 4.0V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF776 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BF776 E6327 - 201054-BF776 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BF776 E6327
201054-BF776 E6327
TRANSISTORS - RF Transistors (BJT) - BF776 E6327 201054-BF776 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201054-BF776 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 24dB Frequency - Transition: 46GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.8dB to 1.3dB @ 1.8GHz to 6GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V Typical Gain (hFE) (Min): 180 @ 30mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201054-BF776 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 24dB
Frequency - Transition: 46GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.8dB to 1.3dB @ 1.8GHz to 6GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V
Typical Gain (hFE) (Min): 180 @ 30mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-BF776 E6327 201054-BF776 E6327
Product Name 1.8GHZ 4.0V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BF776 E6327
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; PG-SOT343-4
Packing Method Reel - TR
Unlock Full Specs
to access all available technical data