Infineon Technologies AG 15V 0.025A SOT-23 Bipolar Transistor BF517

Description
TRANS NPN 15V 0.025A SOT-23 Product overview: BF517 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.025A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.025A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF517 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 15V 0.025A SOT-23 Product overview: BF517 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.025A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.025A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF517 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 0.025A SOT-23 Bipolar Transistor
276-BF517
15V 0.025A SOT-23 Bipolar Transistor 276-BF517
TRANS NPN 15V 0.025A SOT-23 Product overview: BF517 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.025A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.025A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF517 can be used for catalog matching and distributor lookup.

TRANS NPN 15V 0.025A SOT-23 Product overview: BF517 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.025A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.025A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF517 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BF517 - 234859-BF517 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF517
234859-BF517
TRANSISTORS - Transistors (BJT) - Single - BF517 234859-BF517
Manufacturer: Infineon Technologies Win Source Part Number: 234859-BF517 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 2.5GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 400mV @ 1mA, 10mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 40 @ 2mA, 1V Maximum Power Dissipation: 280mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 234859-BF517
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2.5GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 400mV @ 1mA, 10mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 40 @ 2mA, 1V
Maximum Power Dissipation: 280mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BF517 234859-BF517
Product Name 15V 0.025A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BF517
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 295501P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details