Infineon Technologies AG Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| Dual N-Channel Small Signal 20 V MOSFET in SOT363 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and... | |
| Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications for power system design such as on-state resistance... | |
| Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both... | |
| Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor... | |
| Infineon's 250V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives. Summary... | |
| N-Channel Small Signal MOSFET 20 V in SOT363 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 20 V in TSOP-6 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| OptiMOS™ 30V power MOSFETs for efficient power management Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 30V the best choice for... | |
| OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used... | |
| OptiMOS™ 5 100 V power MOSFETs in SuperSO8 DSC package with dual-side cooling for enhanced thermal performance OptiMOS™ 5 100 V power MOSFETs in SuperSO8 DSC (dual-side cooling) package offer... | |
| OptiMOS™ 5 25 V Power Block in 5x6 mm² OptiMOS™ 5 Power Block is a leadless SMD package in a 5x6 mm² package, including a low-side and a high-side MOSFET... | |
| OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are... | |
| OptiMOS™ 5 Power Block is a leadless SMD package in a 5.0x6.0mm² package outline, including a low-side and a high-side MOSFET in a synchronous buck converter configuration. By replacing two... | |
| OptiMOS™ 5 power MOSFET 100 V in a SuperSO8 5x6 package Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in... | |
| OptiMOS™ 5 power MOSFET 150 V logic level in SuperSO8 The OptiMOS™ 5 power MOSFET logic level 150 V family offers the same excellent performance of the OptiMOS™ 5 150... | |
| OptiMOS™ 5 power MOSFET 80V for telecom applications OptiMOS™ 5 80 V power MOSFET, especially designed for Synchronous Rectification for telecom and server power supplies. In addition, the device can... | |
| OptiMOS™ 5 power MOSFET in logic level provides low RDS(on) in a small package OptiMOS™ 5 100V power MOSFET in logic level offers a low gate charge, reducing switching... | |
| OptiMOS™ 5 power MOSFET in logic level provides low RDS(on) in a small package This OptiMOS™ 5 100V power MOSFET in logic level reduces switching losses through a low... | |
| OptiMOS™ 5 power MOSFETs 150 V in SuperSO8 DSC package with dual-side cooling for enhanced thermal performance OptiMOS™ 5 power MOSFETs 150 V in SuperSO8 DSC (dual-side cooling) package offer... | |
| OptiMOS™ 5 power MOSFETs in logic level provide low RDS(on) in a small package OptiMOS™ 5 power MOSFETs in logic level are highly suitable for charging, adapter and telecom... | |
| OptiMOS™ 5 power MOSFETs logic level provide low RDS(on) in a small package Infineon's OptiMOS™ 5 power MOSFETs logic level are highly suitable for wireless charging, adapter and telecom... | |
| OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these... | |
| OptiMOS™ 60V power MOSFET Benefits Dual Super SO8 package for high power density (smallest footprint) Superior thermal resistance High operating temperature up to 175°C High shot-through immunity due to Q... | |
| OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle). Summary of... | |
| OptiMOS™ power transistor 40V Benefits Dual Super SO8 for high power density (smallest footprint) Superior thermal resistance High operating temperature up to 175°C High shot-through immunity due to Qgd... | |
| P-channel enhancement mode Field-Effect Transistor (FET), -30 V, TSOP-6 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| The 120 V OptiMOS™ family offers at the same time the lowest on-state resistances of the industry and the fastest switching behavior, allowing for the achievement of outstanding performance in... | |
| The 150 V OptiMOS™ achieves a reduction in RDS(on) of 40% and of 45% in figure of merit (FOM) compared to the next best competitor. This drastic improvement opens... | |
| The new OptiMOS™ 5 150 V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The... | |
| Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in... | |
| With the OptiMOS™ 25V product family, Infineon sets new standards in power density and energy efficiency for discrete power MOSFETs and system in package. Ultra low gate and output charge,... | |
| With the OptiMOS™ 5 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation. Summary of Features Best-in-class on-state... |
| << Prev | Next >> |