Manufacturer: Infineon Technologies
Win Source Part Number: 201046-BF517E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2.5GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 400mV @ 1mA, 10mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 40 @ 2mA, 1V
Maximum Power Dissipation: 280mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
TRANS NPN 15V 0.025A SOT-23 Product overview: BF517E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.025A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.025A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF517E6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 201046-BF517E6327 | 276-BF517E6327 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BF517E6327 | 15V 0.025A SOT-23 Bipolar Transistor |
| Polarity | NPN; NPN | NPN |