The BFN18 is an NPN silicon high-voltage transistor designed for video output stages in TV sets and switching power supplies. It is packaged in a SOT89-3D case with pin configuration: 1=Base, 2=Collector, 3=Emitter, and 4=Collector. The device has a collector-emitter breakdown voltage of 300 V, a maximum collector current of 200 mA, and a peak collector current of 500 mA. Total power dissipation is rated at 1.5 W with a maximum junction temperature of 150 °C. The junction-to-solderin
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // High Voltage Transistor // BFN18
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFN18 |
| Product Name | Bipolar Transistor, High Voltage Transistor |
| Polarity | NPN (Single); NPN |
| Package Type | SOT89; SOT89 |
| Packing Method | Tape Reel; TAPE & REEL |