Infineon Technologies AG Bipolar RF Transistors BFP 196R E6327

Description
RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT-143-3D
Request a Quote
Description
RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT-143-3D
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BFP196 is a low noise silicon bipolar RF transistor designed for broadband amplifiers in antenna and telecommunications systems up to 1.5 GHz, and as a power amplifier for DECT and PCN systems. It is packaged in an SOT143 surface mount case with pins configured as collector, emitter, base, and emitter. The device has a collector-emitter voltage rating of 12 V, a maximum collector current of 150 mA, and a total power dissipation of 700 mW. It features a transition frequency of 7.5 GHz, a minimum noise figure of 1.3 dB at 900 MHz, and is Pb-free and RoHS compliant. Qualification according to AEC-Q101 is available.

Datasheet Summary
Powered by GS/AI

BFP196 is a low noise silicon bipolar RF transistor designed for broadband amplifiers in antenna and telecommunications systems up to 1.5 GHz, and as a power amplifier for DECT and PCN systems. It is packaged in an SOT143 surface mount case with pins configured as collector, emitter, base, and emitter. The device has a collector-emitter voltage rating of 12 V, a maximum collector current of 150 mA, and a total power dissipation of 700 mW. It features a transition frequency of 7.5 GHz, a minimum noise figure of 1.3 dB at 900 MHz, and is Pb-free and RoHS compliant. Qualification according to AEC-Q101 is available.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BFP196RE6327-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP196RE6327-ND
Bipolar RF Transistors BFP196RE6327-ND
RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT-143-3D

RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT-143-3D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number BFP196RE6327-ND
Product Name Bipolar RF Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD86311W1723 Dual N-Channel NexFET? Power MOSFET - CSD86311W1723 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type WLP1.7x2.3
View Details
7 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMBG75R040M1HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
Specs
Transistor Type MOSFET
View Details