Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF BF999E6433HTMA1

Description
Win Source Part Number: 971592-BF999E6433HTM A1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel (TR) Standard Package: 10,000 Voltage - Rated: 20 V Frequency: 45MHz Current - Test: 10 mA Gain: 27dB Transistor Type: N-Channel Voltage - Test: 10 V Noise Figure: 2.1dB Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30mA REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Infineon Technologies Other Names: BF999E6433HTMA1TR,BF 999 E6433,SP000426300,21 56-BF999E6433HTMA1,I NFINFBF999E6433HTMA1 ,BF 999 E6433-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 971592-BF999E6433HTM A1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel (TR) Standard Package: 10,000 Voltage - Rated: 20 V Frequency: 45MHz Current - Test: 10 mA Gain: 27dB Transistor Type: N-Channel Voltage - Test: 10 V Noise Figure: 2.1dB Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30mA REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Infineon Technologies Other Names: BF999E6433HTMA1TR,BF 999 E6433,SP000426300,21 56-BF999E6433HTMA1,I NFINFBF999E6433HTMA1 ,BF 999 E6433-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 971592-BF999E6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
971592-BF999E6433HTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 971592-BF999E6433HTMA1
Win Source Part Number: 971592-BF999E6433HTM A1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel (TR) Standard Package: 10,000 Voltage - Rated: 20 V Frequency: 45MHz Current - Test: 10 mA Gain: 27dB Transistor Type: N-Channel Voltage - Test: 10 V Noise Figure: 2.1dB Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30mA REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Infineon Technologies Other Names: BF999E6433HTMA1TR,BF 999 E6433,SP000426300,21 56-BF999E6433HTMA1,I NFINFBF999E6433HTMA1 ,BF 999 E6433-ND Product Status: Obsolete

Win Source Part Number: 971592-BF999E6433HTMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tape & Reel (TR)
Standard Package: 10,000
Voltage - Rated: 20 V
Frequency: 45MHz
Current - Test: 10 mA
Gain: 27dB
Transistor Type: N-Channel
Voltage - Test: 10 V
Noise Figure: 2.1dB
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30mA
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Infineon Technologies
Other Names: BF999E6433HTMA1TR,BF 999 E6433,SP000426300,2156-BF999E6433HTMA1,INFINFBF999E6433HTMA1,BF 999 E6433-ND
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
10V SOT23 MOSFET Transistor
285-BF999E6433HTMA1
10V SOT23 MOSFET Transistor 285-BF999E6433HTMA1
RF MOSFET 10V SOT23 Product overview: BF999E6433HTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF999E6433HTMA1 can be used for catalog matching and distributor lookup.

RF MOSFET 10V SOT23 Product overview: BF999E6433HTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF999E6433HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - BF999E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BF999E6433HTMA1TR-ND
RF FETs, MOSFETs BF999E6433HTMA1TR-ND
RF Mosfet N-Channel 10V 10mA 45MHz 27dB PG-SOT23

RF Mosfet N-Channel 10V 10mA 45MHz 27dB PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF999E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF999E6433HTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF999E6433HTMA1
RF MOSFET 10V SOT23

RF MOSFET 10V SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 971592-BF999E6433HTMA1 285-BF999E6433HTMA1 BF999E6433HTMA1TR-ND BF999E6433HTMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 10V SOT23 MOSFET Transistor RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Power Gain 27 dB
Noise Figure 2.1 dB
Unlock Full Specs
to access all available technical data