Infineon Technologies AG 12V SOT-23 Bipolar Transistor BF771 E6327

Description
TRANSISTOR RF NPN 12V SOT-23 Product overview: BF771 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF771 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR RF NPN 12V SOT-23 Product overview: BF771 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF771 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V SOT-23 Bipolar Transistor
283-BF771 E6327
12V SOT-23 Bipolar Transistor 283-BF771 E6327
TRANSISTOR RF NPN 12V SOT-23 Product overview: BF771 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF771 E6327 can be used for catalog matching and distributor lookup.

TRANSISTOR RF NPN 12V SOT-23 Product overview: BF771 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF771 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BF771 E6327 - 201051-BF771 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BF771 E6327
201051-BF771 E6327
TRANSISTORS - RF Transistors (BJT) - BF771 E6327 201051-BF771 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201051-BF771 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB to 15dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1dB to 1.6dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 70 @ 30mA, 8V Maximum Power Dissipation: 580mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201051-BF771 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 10dB to 15dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB to 1.6dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 70 @ 30mA, 8V
Maximum Power Dissipation: 580mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-BF771 E6327 201051-BF771 E6327
Product Name 12V SOT-23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BF771 E6327
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; SOT23; PG-SOT23-3
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 1 dB 1 dB
Unlock Full Specs
to access all available technical data