RF Transistor NPN 9V 35mA 14GHz 210mW Surface Mount PG-TSFP-3-1
RF TRANS NPN 9V 14GHZ TSFP-3 Product overview: BFR 360F E6765 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 14GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 9V, 14GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR 360F E6765 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 913316-BFR 360F E6765
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor NPN 9V 35mA 14GHz 210mW Surface Mount PG-TSFP-3-1
Package: Reel - TR
Package: SOT-723
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BFR360
Categories: Discrete Semiconductor Products
Case / Package: PG-TSFP-3-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BFR 360F E6765CT-ND, BFR 360F E6765TR-ND, BFR 360F E6765DKR-ND, BFR 360F E6765-ND, SP000012980, BFR360FE6765DKR, BFR360FE6765TR, BFR 360F E6765CT, BFR360FE6765CT, BFR360FE6765, BFR 360F E6765DKR
RF TRANS NPN 9V 14GHZ TSFP-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BFR360FE6765TR-ND | 283-BFR 360F E6765 | 913316-BFR 360F E6765 | BFR 360F E6765 |
| Product Name | Bipolar RF Transistors | 9V 14GHZ Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - BFR 360F E6765 | Bipolar RF Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | SOT-723 | Tape & Reel (TR) | SOT3; PG-TSFP-3-1 | SOT-723 |
| Packing Method | Tape & Reel (TR) | |||
| VCEO | 9 volts | 9 volts | ||
| Noise Figure | 1 dB | 1 dB |