Infineon Technologies AG Bipolar RF Transistors BFP720FH6327XTSA1

Description
RF Transistor NPN 4.7V 25mA 45GHz 100mW Surface Mount 4-TSFP
Request a Quote Datasheet
Description
RF Transistor NPN 4.7V 25mA 45GHz 100mW Surface Mount 4-TSFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 448-BFP720FH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP720FH6327XTSA1CT-ND
Bipolar RF Transistors 448-BFP720FH6327XTSA1CT-ND
RF Transistor NPN 4.7V 25mA 45GHz 100mW Surface Mount 4-TSFP

RF Transistor NPN 4.7V 25mA 45GHz 100mW Surface Mount 4-TSFP

Buy Now Datasheet
Bipolar RF Transistors - 448-BFP720FH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP720FH6327XTSA1DKR-ND
Bipolar RF Transistors 448-BFP720FH6327XTSA1DKR-ND
RF Transistor NPN 4.7V 25mA 45GHz 100mW Surface Mount 4-TSFP

RF Transistor NPN 4.7V 25mA 45GHz 100mW Surface Mount 4-TSFP

Buy Now Datasheet
Bipolar RF Transistors - 448-BFP720FH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP720FH6327XTSA1TR-ND
Bipolar RF Transistors 448-BFP720FH6327XTSA1TR-ND
RF Transistor NPN 4.7V 25mA 45GHz 100mW Surface Mount 4-TSFP

RF Transistor NPN 4.7V 25mA 45GHz 100mW Surface Mount 4-TSFP

Buy Now Datasheet
Transistor, Rf, Aec-Q101, Npn, Tsfp4; Transistor Polarity Infineon - 34AC1356 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Aec-Q101, Npn, Tsfp4; Transistor Polarity Infineon
34AC1356
Transistor, Rf, Aec-Q101, Npn, Tsfp4; Transistor Polarity Infineon 34AC1356
TRANSISTOR, RF, AEC-Q101, NPN, TSFP4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:4.7V; Transition Frequency ft:45GHz; Power Dissipation Pd:100mW; DC Collector Current:25mA; DC Current Gain hFE:160hFE; RF Transistor RoHS Compliant: Yes

TRANSISTOR, RF, AEC-Q101, NPN, TSFP4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:4.7V; Transition Frequency ft:45GHz; Power Dissipation Pd:100mW; DC Collector Current:25mA; DC Current Gain hFE:160hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Trans GP BJT NPN 4V 0.025A 4-Pin TSFP T/R - 376-BFP720FH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 4V 0.025A 4-Pin TSFP T/R
376-BFP720FH6327XTSA1
Trans GP BJT NPN 4V 0.025A 4-Pin TSFP T/R 376-BFP720FH6327XTSA1
Trans GP BJT NPN 4V 0.025A 4-Pin TSFP T/R

Trans GP BJT NPN 4V 0.025A 4-Pin TSFP T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP720FH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP720FH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP720FH6327XTSA1
RF TRANS NPN 4.7V 45GHZ 4TSFP

RF TRANS NPN 4.7V 45GHZ 4TSFP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 448-BFP720FH6327XTSA1CT-ND 34AC1356 376-BFP720FH6327XTSA1 BFP720FH6327XTSA1
Product Name Bipolar RF Transistors Transistor, Rf, Aec-Q101, Npn, Tsfp4; Transistor Polarity Infineon Trans GP BJT NPN 4V 0.025A 4-Pin TSFP T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type 4-SMD, Flat Leads TO-3
Transistor Type Transistor, Rf, Aec-Q101, Npn, Tsfp4; Transistor Polarity Infineon
Transistor Technology / Material SILICON GERMANIUM CARBON
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data