Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BFP405E6327BTSA1 BFP405E6327BTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 108277-BFP405E6327BT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 23dB Frequency - Transition: 25GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.25dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 60 @ 5mA, 4V Maximum Power Dissipation: 75mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 108277-BFP405E6327BT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 23dB Frequency - Transition: 25GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.25dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 60 @ 5mA, 4V Maximum Power Dissipation: 75mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFP405E6327BTSA1 - 108277-BFP405E6327BTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP405E6327BTSA1
108277-BFP405E6327BTSA1
TRANSISTORS - RF Transistors (BJT) - BFP405E6327BTSA1 108277-BFP405E6327BTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 108277-BFP405E6327BT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 23dB Frequency - Transition: 25GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.25dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 60 @ 5mA, 4V Maximum Power Dissipation: 75mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 108277-BFP405E6327BTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 23dB
Frequency - Transition: 25GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.25dB @ 1.8GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Typical Gain (hFE) (Min): 60 @ 5mA, 4V
Maximum Power Dissipation: 75mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar RF Transistors - BFP405E6327BTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP405E6327BTSA1TR-ND
Bipolar RF Transistors BFP405E6327BTSA1TR-ND
RF Transistor NPN 5V 25mA 25GHz 75mW Surface Mount PG-SOT343-4

RF Transistor NPN 5V 25mA 25GHz 75mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Singapore, Singapore
5V 25GHZ Bipolar Transistor
283-BFP405E6327BTSA1
5V 25GHZ Bipolar Transistor 283-BFP405E6327BTSA1
RF TRANS NPN 5V 25GHZ SOT343-4 Product overview: BFP405E6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP405E6327BTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 5V 25GHZ SOT343-4 Product overview: BFP405E6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP405E6327BTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP405E6327BTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP405E6327BTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP405E6327BTSA1
RF TRANS NPN 5V 25GHZ SOT343-4

RF TRANS NPN 5V 25GHZ SOT343-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 108277-BFP405E6327BTSA1 BFP405E6327BTSA1TR-ND 283-BFP405E6327BTSA1 BFP405E6327BTSA1
Product Name TRANSISTORS - RF Transistors (BJT) - BFP405E6327BTSA1 Bipolar RF Transistors 5V 25GHZ Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type SOT3; PG-SOT343-4 SC-82A, SOT-343 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221433 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details
20V 1A Bipolar Transistor - 276-BCP68-16 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
4 suppliers