The BFR740EL3 is a silicon germanium carbon NPN RF bipolar transistor designed for low-noise, high-frequency applications in wireless communications, satellite systems, and lidar. It is packaged in a TSLP-3-10 leadless surface-mount package with a peak collector current rating of 40 mA, a maximum collector-emitter voltage of 4.0 V, and a total power dissipation of 160 mW at 105 °C. It achieves a minimum noise figure of 0.5 dB at 1.9 GHz and 0.8 dB at 5.5 GHz with 6 mA bias, and provides a maximum power gain of 20 dB at 5.5 GHz. The device has a transition frequency of 42 GHz and meets JEDEC standards for industrial applications.
RF Small Signal Bipolar Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFR740EL3E6829XTSA1 |
| Package Type | PG-TSLP-3 |