Infineon Technologies AG 12V 150MA Bipolar Transistor BFP196R E6327

Description
TRANS RF NPN 12V 150MA SOT143 Product overview: BFP196R E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 150MA. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 150MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP196R E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS RF NPN 12V 150MA SOT143 Product overview: BFP196R E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 150MA. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 150MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP196R E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 150MA Bipolar Transistor
283-BFP196R E6327
12V 150MA Bipolar Transistor 283-BFP196R E6327
TRANS RF NPN 12V 150MA SOT143 Product overview: BFP196R E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 150MA. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 150MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP196R E6327 can be used for catalog matching and distributor lookup.

TRANS RF NPN 12V 150MA SOT143 Product overview: BFP196R E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 150MA. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 150MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP196R E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP196R E6327 - 201160-BFP196R E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP196R E6327
201160-BFP196R E6327
TRANSISTORS - RF Transistors (BJT) - BFP196R E6327 201160-BFP196R E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201160-BFP196R E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10.5dB to 16.5dB Frequency - Transition: 7.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.3dB to 2.3dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT143-4 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 70 @ 50mA, 8V Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201160-BFP196R E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 10.5dB to 16.5dB
Frequency - Transition: 7.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.3dB to 2.3dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT143-4
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 70 @ 50mA, 8V
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-BFP196R E6327 201160-BFP196R E6327
Product Name 12V 150MA Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFP196R E6327
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; PG-SOT143-4
Packing Method Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219972 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16LZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers