RF TRANS NPN 5.8V 22GHZ SOT343-4 Product overview: BFP460E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 22GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5.8V, 22GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP460E6327HTSA1
RF Transistor NPN 5.8V 70mA 22GHz 230mW Surface Mount PG-SOT343-4-2
Manufacturer: Infineon Technologies
Win Source Part Number: 102635-BFP460E6327HT
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12.5dB to 26.5dB
Frequency - Transition: 22GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.7dB to 1.2dB @ 100MHz to 3GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.8V
Typical Gain (hFE) (Min): 90 @ 20mA, 3V
Maximum Power Dissipation: 230mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF TRANS NPN 5.8V 22GHZ SOT343-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BFP460E6327HTSA1 | BFP460E6327HTSA1TR-ND | 102635-BFP460E6327HTSA1 | BFP460E6327HTSA1 |
| Product Name | 5.8V 22GHZ Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - BFP460E6327HTSA1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SC-82A, SOT-343 | SOT3; PG-SOT343-4 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |
| VCEO | 5.8 volts | 5.8 volts | ||
| Noise Figure | 0.7000 dB | 0.7000 dB | ||
| TJ | 150 C (302 F) | 150 C (302 F) |