Infineon Technologies AG Bipolar RF Transistors BFP196WE6327HTSA1

Description
RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT343-4
Request a Quote Datasheet
Description
RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT343-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BFP196WE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP196WE6327HTSA1TR-ND
Bipolar RF Transistors BFP196WE6327HTSA1TR-ND
RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT343-4

RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Singapore, Singapore
12V 7.5GHZ Bipolar Transistor
283-BFP196WE6327HTSA1
12V 7.5GHZ Bipolar Transistor 283-BFP196WE6327HTSA1
RF TRANS NPN 12V 7.5GHZ SOT343-4 Product overview: BFP196WE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP196WE6327HTSA 1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 7.5GHZ SOT343-4 Product overview: BFP196WE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP196WE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP196WE6327HTSA1 - 115391-BFP196WE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP196WE6327HTSA1
115391-BFP196WE6327HTSA1
TRANSISTORS - RF Transistors (BJT) - BFP196WE6327HTSA1 115391-BFP196WE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 115391-BFP196WE6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 12.5dB to 19dB Frequency - Transition: 7.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.3dB to 2.3dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 70 @ 50mA, 8V Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 115391-BFP196WE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12.5dB to 19dB
Frequency - Transition: 7.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.3dB to 2.3dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 70 @ 50mA, 8V
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP196WE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP196WE6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP196WE6327HTSA1
RF TRANS NPN 12V 7.5GHZ SOT343-4

RF TRANS NPN 12V 7.5GHZ SOT343-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number BFP196WE6327HTSA1TR-ND 283-BFP196WE6327HTSA1 115391-BFP196WE6327HTSA1 BFP196WE6327HTSA1
Product Name Bipolar RF Transistors 12V 7.5GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFP196WE6327HTSA1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type SC-82A, SOT-343 Tape & Reel (TR) SOT3; PG-SOT343-4
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
VCEO 12 volts 12 volts
Noise Figure 1.3 dB 1.3 dB
Unlock Full Specs
to access all available technical data