DigiKey Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 10 20 29 30 31 32 33 34 35 36 37 38 39 40 41 50
Product Name Notes
"General Purpose Digital Isolator 1000Vrms 3 Channel 10Mbps 35kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
Logic Output Optoisolator 10MBd Open Drain 3000Vrms 1 Channel 10kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 100V/µs CMTI 8-SOIC
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 5kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 10kV/µs CMTI 8-DIP
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 100V/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 10kV/µs CMTI 8-SMD
Logic Output Optoisolator 5MBd Open Collector 5300Vrms 1 Channel 1kV/µs CMTI 8-DIP
Logic Output Optoisolator 5MBd Open Collector 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 4000Vrms 1 Channel 1kV/µs CMTI 8-SOIC
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 4000Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SOIC
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 1kV/µs CMTI 8-DIP
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 2.5kV/µs CMTI 8-DIP
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 2.5kV/µs CMTI 8-SMD
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 2 Channel 1kV/µs CMTI 8-DIP
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 2 Channel 1kV/µs CMTI 8-SMD
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 2 Channel 5kV/µs, 10kV/µs CMTI 8-DIP
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 2 Channel 5kV/µs, 10kV/µs CMTI 8-SMD
Logic Output Optoisolator 5MBd Tri-State 5300Vrms 1 Channel 1kV/µs CMTI 8-DIP
Logic Output Optoisolator 5MBd Tri-State 5300Vrms 1 Channel 2.5kV/µs CMTI 8-DIP
OPTOISO 3.75KV 1CH TRANS 4-SOP
OPTOISO 3.75KV 4CH TRANS 16-SOP
OPTOISO 4.47KV 1CH TRANS 4-DIP
OPTOISO 4.47KV 1CH TRANS 4-SMD
OPTOISO 4KV 2CH OPEN DRAIN 8SOIC
OPTOISO 5.3KV 1CH TRANS W/BASE
OPTOISO 5.3KV TRANS W/BASE 6-DIP
OPTOISO 5.3KV TRANS W/BASE 6-SMD
OPTOISO 7.5KV 1CH TRANS W/BASE
OPTOISO 7.5KV TRANS W/BASE 6-DIP
OPTOISOLATOR 5.3KV 1CH TRANS
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Darlington Output 5300Vrms 1 Channel 4-DIP
Optoisolator Darlington Output 5300Vrms 1 Channel 4-SMD
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 8-DIP
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 8-SMD
Optoisolator Output Channel
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP
Optoisolator Transistor Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Transistor Output 4420Vrms 1 Channel 6-DIP
Optoisolator Transistor Output 4420Vrms 1 Channel 6-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 8-DIP
Optoisolator Transistor Output 5300Vrms 1 Channel 8-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-DIP
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP
OPTOISOLTR 5.3KV 1CH TRANS 4-SMD
OPTOISOLTR 5.3KV 1CH TRANS 6-DIP

<< Prev Next >>