Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH6345-X016

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6345-X016-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6345-X016-ND
Transistor, Photovoltaic Output Optoisolators SFH6345-X016-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 8-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocouplers - 7085516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7085516
Optocouplers 7085516
Optocoupler DC-IN 1-CH Trans W/Base DC-O

Optocoupler DC-IN 1-CH Trans W/Base DC-O

Supplier's Site
Optocouplers - 9190155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9190155
Optocouplers 9190155
Optocoupler DC-IN 1-CH Trans W/Base DC-O

Optocoupler DC-IN 1-CH Trans W/Base DC-O

Supplier's Site
Optocplr, Transistor O/p, 5.3Kv, Dip-8; No. Of Channels Vishay - 60AC3813 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Transistor O/p, 5.3Kv, Dip-8; No. Of Channels Vishay
60AC3813
Optocplr, Transistor O/p, 5.3Kv, Dip-8; No. Of Channels Vishay 60AC3813
OPTOCPLR, TRANSISTOR O/P, 5.3KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:15%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCPLR, TRANSISTOR O/P, 5.3KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:15%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
SFH6345-X016
High Speed Optocouplers SFH6345-X016
High Speed Optocouplers 1Mbd High-Speed Trans Out CTR>30%

High Speed Optocouplers 1Mbd High-Speed Trans Out CTR>30%

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH6345-X016-ND 7085516 60AC3813 SFH6345-X016
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocplr, Transistor O/p, 5.3Kv, Dip-8; No. Of Channels Vishay High Speed Optocouplers
Input DC DC
Output Phototransistor Phototransistor; Transistor
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole Through hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED3131MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details