Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH6186-3

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6186-3-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6186-3-ND
Transistor, Photovoltaic Output Optoisolators SFH6186-3-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
SFH6186-3
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output SFH6186-3
5.3kV 50mA 1 1.1V SMD-4P Optocouplers - Phototransistor Output ROHS

5.3kV 50mA 1 1.1V SMD-4P Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet
Optocoupler, Transistor, 5.3Kv, Smdip-4; No. Of Channels Vishay - 61M9702 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Smdip-4; No. Of Channels Vishay
61M9702
Optocoupler, Transistor, 5.3Kv, Smdip-4; No. Of Channels Vishay 61M9702
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6186-3
Transistor Output Optocouplers SFH6186-3
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Buy Now Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH6186-3-ND SFH6186-3 61M9702 SFH6186-3
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output Optocoupler, Transistor, 5.3Kv, Smdip-4; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3123MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details