Vishay Precision Group Dual 5.3KV Signal Isolator and Optocoupler SFH6731

Description
OPTOISO 5.3KV 2CH PUSH PULL 8DIP Product overview: SFH6731 from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 5.3KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6731 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5.3KV 2CH PUSH PULL 8DIP Product overview: SFH6731 from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 5.3KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6731 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 5.3KV Signal Isolator and Optocoupler - 902-SFH6731 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5.3KV Signal Isolator and Optocoupler
902-SFH6731
Dual 5.3KV Signal Isolator and Optocoupler 902-SFH6731
OPTOISO 5.3KV 2CH PUSH PULL 8DIP Product overview: SFH6731 from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 5.3KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6731 can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV 2CH PUSH PULL 8DIP Product overview: SFH6731 from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 5.3KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6731 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - SFH6731-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
SFH6731-ND
Logic Output Optoisolators SFH6731-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 2 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 2 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay - 35K0170 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay
35K0170
Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay 35K0170
OPTOCOUPLER, SCHMITT TRIGGER, 5300VRMS; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:1000; Data Rate Max:5Mbps; Rise Time:40nsRoHS Compliant: Yes

OPTOCOUPLER, SCHMITT TRIGGER, 5300VRMS; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:1000; Data Rate Max:5Mbps; Rise Time:40nsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-SFH6731 SFH6731-ND 35K0170
Product Name Dual 5.3KV Signal Isolator and Optocoupler Logic Output Optoisolators Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay
Input DC DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole
Mounting Option Tube Through Hole DIP
Isolation Voltage 5300 volts 5300 volts 5300 volts
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8235BA-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details