Vishay Precision Group Optocouplers SFH6206-3

Description
SMD-4 CPLR 100-320% CTR -e3
Request a Quote Datasheet
Description
SMD-4 CPLR 100-320% CTR -e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1807249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807249
Optocouplers 1807249
SMD-4 CPLR 100-320% CTR -e3

SMD-4 CPLR 100-320% CTR -e3

Supplier's Site
Optocouplers - 1807920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807920
Optocouplers 1807920
SMD-4 CPLR 100-320% CTR -e3

SMD-4 CPLR 100-320% CTR -e3

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - SFH6206-3-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6206-3-ND
Transistor, Photovoltaic Output Optoisolators SFH6206-3-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6206-3
Transistor Output Optocouplers SFH6206-3
Transistor Output Optocouplers Phototransistor Out Single CTR 100-320%

Transistor Output Optocouplers Phototransistor Out Single CTR 100-320%

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 58K2214 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
58K2214
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 58K2214
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor O/p, Smd; No. Of Channels Vishay - 61M9708 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p, Smd; No. Of Channels Vishay
61M9708
Optocoupler, Transistor O/p, Smd; No. Of Channels Vishay 61M9708
OPTOCOUPLER, TRANSISTOR O/P, SMD; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P, SMD; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1807249 SFH6206-3-ND SFH6206-3 58K2214 61M9708
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay Optocoupler, Transistor O/p, Smd; No. Of Channels Vishay
Input AC AC; DC
Approvals RoHS Compliant
Mounting Option Surface Mount Surface Mount DIP Surface Mount DIP
Output Phototransistor
Package Type 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 5337600 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - SI8230AD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details