The Optocoupler, part number 60AC3812, features a phototransistor output with an isolation voltage of 5.3 kV, making it suitable for applications requiring high voltage isolation. It has a maximum forward current of 60 mA and a collector-emitter voltage rating of 70 V. The device exhibits good current transfer ratio (CTR) linearity, with a minimum CTR of 100% at specified conditions. It is designed for fast switching times and low coupling capacitance, enhancing its performance in signal transmission between electrically isolated circuits. The optocoupler is housed in a 4-pin SMD package and is compliant with various safety standards, including UL1577 and CSA. Its operational temperature range extends from -55 °C to +100 °C, ensuring reliability in diverse environments.
Manufacturer: Vishay
Win Source Part Number: 1095376-SFH6206-3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Family Name: SFH6206
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 320% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): SFH620A-3SM; SFH620A-3SMT&R; SFH620A-2SM;
Introduction Date: October 23, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optocoupler AC-IN 1-CH Trans DC-OUT
Optocoupler AC-IN 1-CH Trans DC-OUT
Optocoupler AC-IN 1-CH Trans DC-OUT
70V 5.3kV 50mA 250mV@2.5mA,10mA 1 1.25V AC,DC SMD-4P Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Phototransistor Out AC-In CTR>100-320%
OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage RoHS Compliant: Yes
Optocoupler Ac-in 1-CH Transistor Dc-out 4-PIN PDIP SMD T/r
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1095376-SFH6206-3T | SFH6206-3TDKR-ND | 7104916 | 7104916P | SFH6206-3T | SFH6206-3T | 60AC3812 | 879-SFH6206-3T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH6206-3T | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers | Optocplr, Transistor O/p, 5.3Kv, Smdip-4; No. Of Channels Vishay | Optocoupler Ac-in 1-CH Transistor Dc-out 4-PIN PDIP SMD T/r |
| Input | AC; DC; AC, DC | AC; DC | AC | AC | AC; DC | AC (optional feature); DC (optional feature); AC, DC | ||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor; Transistor | Phototransistor | Phototransistor; Transistor | |||
| Mounting Option | Surface Mount; 4-SMD | Surface Mount | Surface Mount; Surface mount | Surface Mount | Surface Mount DIP | Surface Mount; 4-SMD, Gull Wing | ||
| Forward Current | 60 milliamps | 60 milliamps | 60 milliamps | |||||
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts | 5300 volts |