Optoisolator Transistor Output 5300Vrms 1 Channel 8-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 8-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 8-SMD
OPTOCOUPLER, PHOTOTRANS, 5.3KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 5.3KV ROHS COMPLIANT: YES
High Speed Optocouplers 1Mbd High-Speed Trans Out CTR>30%
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH6345-X017TDKR-ND | 06AC2649 | 69AH2301 | SFH6345-X017T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototrans, 5.3Kv, Smdip-8; No. Of Channels Vishay | Optocoupler, Transistor, 5.3Kv Rohs Compliant Vishay | High Speed Optocouplers |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount DIP |