Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH620A-1X006

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH620A-1X006-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH620A-1X006-ND
Transistor, Photovoltaic Output Optoisolators SFH620A-1X006-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH620A-1X006 - 1095379-SFH620A-1X006 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH620A-1X006
1095379-SFH620A-1X006
Optoisolators - Transistor, Photovoltaic Output - SFH620A-1X006 1095379-SFH620A-1X006
Manufacturer: Vishay Win Source Part Number: 1095379-SFH620A-1X00 6 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.25V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 2.3μs Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095379-SFH620A-1X006
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 40% @ 10mA
Maximum DC Current Transfer Ratio: 125% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Optocoupler; Leaded Process Compatible Vishay - 21H7760 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; Leaded Process Compatible Vishay
21H7760
Optocoupler; Leaded Process Compatible Vishay 21H7760
Optocoupler; Leaded Process Compatible:Yes RoHS Compliant: Yes

Optocoupler; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH620A-1X006
Transistor Output Optocouplers SFH620A-1X006
Transistor Output Optocouplers Phototransistor Out AC-In CTR>40-125%

Transistor Output Optocouplers Phototransistor Out AC-In CTR>40-125%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH620A-1X006-ND 1095379-SFH620A-1X006 21H7760 SFH620A-1X006
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - SFH620A-1X006 Optocoupler; Leaded Process Compatible Vishay Transistor Output Optocouplers
Input AC; DC AC; DC; AC, DC
Output Phototransistor Phototransistor; Transistor
Package Type "4-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole 4-DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 309857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8232BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details