Vishay Precision Group Optocouplers SFH628A-4

Description
Vishay SFH628A-4 Optocoupler
Request a Quote Datasheet
Description
Vishay SFH628A-4 Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1807254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807254
Optocouplers 1807254
Vishay SFH628A-4 Optocoupler

Vishay SFH628A-4 Optocoupler

Supplier's Site
Optocouplers - 1807756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807756
Optocouplers 1807756
Vishay SFH628A-4 Optocoupler

Vishay SFH628A-4 Optocoupler

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - SFH628A-4 - 1095386-SFH628A-4 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH628A-4
1095386-SFH628A-4
Optoisolators - Transistor, Photovoltaic Output - SFH628A-4 1095386-SFH628A-4
Manufacturer: Vishay Win Source Part Number: 1095386-SFH628A-4 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.1V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 160% @ 1mA Maximum DC Current Transfer Ratio: 500% @ 1mA Switching Turn-On and Turn-Off Time: 6μs, 5.5μs Rise and Fall Time: 3.5μs, 5μs Maximum Output Voltage: 55V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095386-SFH628A-4
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 160% @ 1mA
Maximum DC Current Transfer Ratio: 500% @ 1mA
Switching Turn-On and Turn-Off Time: 6μs, 5.5μs
Rise and Fall Time: 3.5μs, 5μs
Maximum Output Voltage: 55V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1362-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1362-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1362-5-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Transistor Output Optocoupler, Ac Input, 1, 5.3 Kv, 160 %, 50 Ma, Dip, 4 Rohs Compliant Vishay - 61M9709 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Ac Input, 1, 5.3 Kv, 160 %, 50 Ma, Dip, 4 Rohs Compliant Vishay
61M9709
Transistor Output Optocoupler, Ac Input, 1, 5.3 Kv, 160 %, 50 Ma, Dip, 4 Rohs Compliant Vishay 61M9709
Transistor Output Optocoupler, AC Input, 1, 5.3 kV, 160 %, 50 mA, DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, AC Input, 1, 5.3 kV, 160 %, 50 mA, DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH628A-4
Transistor Output Optocouplers SFH628A-4
Transistor Output Optocouplers Phototransistor Out Single CTR 160-500%

Transistor Output Optocouplers Phototransistor Out Single CTR 160-500%

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1807254 1095386-SFH628A-4 751-1362-5-ND 61M9709 SFH628A-4
Product Name Optocouplers Optoisolators - Transistor, Photovoltaic Output - SFH628A-4 Transistor, Photovoltaic Output Optoisolators Transistor Output Optocoupler, Ac Input, 1, 5.3 Kv, 160 %, 50 Ma, Dip, 4 Rohs Compliant Vishay Transistor Output Optocouplers
Input AC AC; DC; AC, DC AC; DC
Approvals RoHS Compliant
Mounting Option DIP 4-DIP Through Hole
Rise Time 3.5 µs 3.5 µs 3.5 µs
Output Phototransistor; Transistor Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8232BB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details