Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH615A-2X009T

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-SFH615A-2X009TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-SFH615A-2X009TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-SFH615A-2X009TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-SFH615A-2X009TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-SFH615A-2X009TDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-SFH615A-2X009TDKR-ND
OPTOISOLTR 5.3KV 1CH TRANS 4-SMD

OPTOISOLTR 5.3KV 1CH TRANS 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-SFH615A-2X009TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-SFH615A-2X009TCT-ND
Transistor, Photovoltaic Output Optoisolators 751-SFH615A-2X009TCT-ND
OPTOISOLTR 5.3KV 1CH TRANS 4-SMD

OPTOISOLTR 5.3KV 1CH TRANS 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH615A-2X009T - 1095351-SFH615A-2X009T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH615A-2X009T
1095351-SFH615A-2X009T
Optoisolators - Transistor, Photovoltaic Output - SFH615A-2X009T 1095351-SFH615A-2X009T
Manufacturer: Vishay Win Source Part Number: 1095351-SFH615A-2X00 9T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 2.3μs Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095351-SFH615A-2X009T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 63% @ 10mA
Maximum DC Current Transfer Ratio: 125% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Smd-4 Cpl 63-125% Ctr Vishay - 76R0940 - Newark, An Avnet Company
Chicago, IL, United States
Smd-4 Cpl 63-125% Ctr Vishay
76R0940
Smd-4 Cpl 63-125% Ctr Vishay 76R0940
SMD-4 CPL 63-125% CTR

SMD-4 CPL 63-125% CTR

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH615A-2X009T
Transistor Output Optocouplers SFH615A-2X009T
Transistor Output Optocouplers H. Relblty 5300 Vrms 63-125% CTR

Transistor Output Optocouplers H. Relblty 5300 Vrms 63-125% CTR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-SFH615A-2X009TTR-ND 1095351-SFH615A-2X009T 76R0940 SFH615A-2X009T
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - SFH615A-2X009T Smd-4 Cpl 63-125% Ctr Vishay Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235BA-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 4990698 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details