Vishay Precision Group Optocouplers SFH617A-3

Description
Optocoupler DC-IN 1-CH Trans DC-OUT
Request a Quote Datasheet
Description
Optocoupler DC-IN 1-CH Trans DC-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7085499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7085499
Optocouplers 7085499
Optocoupler DC-IN 1-CH Trans DC-OUT

Optocoupler DC-IN 1-CH Trans DC-OUT

Supplier's Site
Optocouplers - 9190152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9190152
Optocouplers 9190152
Optocoupler DC-IN 1-CH Trans DC-OUT

Optocoupler DC-IN 1-CH Trans DC-OUT

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - SFH617A-3-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH617A-3-ND
Transistor, Photovoltaic Output Optoisolators SFH617A-3-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH617A-3
Transistor Output Optocouplers SFH617A-3
Transistor Output Optocouplers RECOMMENDED ALT 78-VO617A-3

Transistor Output Optocouplers RECOMMENDED ALT 78-VO617A-3

Buy Now Datasheet
Optocoupler, Transistor O/p; No. Of Channels Vishay - 61M9698 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p; No. Of Channels Vishay
61M9698
Optocoupler, Transistor O/p; No. Of Channels Vishay 61M9698
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 7085499 SFH617A-3-ND SFH617A-3 61M9698
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor O/p; No. Of Channels Vishay
Input DC DC
Output Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant
Mounting Option Through hole Through Hole DIP
Rise Time 3 µs 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI30I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Miniature Wide Bandwidth Optocoupler for Hybrid Assembly - OLI303 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Ceramic Carrier Chip for Hybrid Assembly
Isolation Voltage 1500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details