Manufacturer: Vishay
Win Source Part Number: 1095353-SFH615A-3X00
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Transistor Output Optocouplers Phototransistor Out Single CTR>100-200%
| RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2444716 | 1095353-SFH615A-3X007 | SFH615A-3X007-ND | SFH615A-3X007 |
| Product Name | Optocouplers | Optoisolators - Transistor, Photovoltaic Output - SFH615A-3X007 | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers |
| Approvals | RoHS Compliant | |||
| Mounting Option | Surface Mount | Surface Mount; 4-SMD | Surface Mount | |
| Rise Time | 2 µs | 2 µs | 2 µs | |
| Input | DC; DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor |