Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Transistor Output Optocoupler, 1, 5.3 kV, 63 %, 60 mA, DIP, 4 RoHS Compliant: Yes
Transistor Output Optocouplers RECOMMENDED ALT 78-VO610A-2
5.3kV 50mA 1 1.25V DIP-4 Optocouplers - Phototransistor Output ROHS
VISHAY - SFH610A-2 - OPTOCOUPLER, TRANSISTOR O/P
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-1342-5-ND | 6998203 | 34X2798 | SFH610A-2 | SFH610A-2 | 879-SFH610A-2 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Transistor Output Optocoupler, 1, 5.3 Kv, 63 %, 60 Ma, Dip, 4 Rohs Compliant Vishay | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | VISHAY - SFH610A-2 - OPTOCOUPLER, TRANSISTOR O/P |
| Input | DC | DC | DC; DC | |||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor; Transistor | |||
| Package Type | "4-DIP (0.300"", 7.62mm)" | Tube | ||||
| Mounting Option | Through Hole | Through hole | 4-DIP (0.300, 7.62mm) | |||
| Isolation Voltage | 5300 volts | 5300 volts |