Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH620A-2X017T

Description
OPTOISOLTR 5.3KV 1CH TRANS 4-SMD
Request a Quote Datasheet
Description
OPTOISOLTR 5.3KV 1CH TRANS 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-SFH620A-2X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-SFH620A-2X017TCT-ND
Transistor, Photovoltaic Output Optoisolators 751-SFH620A-2X017TCT-ND
OPTOISOLTR 5.3KV 1CH TRANS 4-SMD

OPTOISOLTR 5.3KV 1CH TRANS 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-SFH620A-2X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-SFH620A-2X017TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-SFH620A-2X017TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-SFH620A-2X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-SFH620A-2X017TDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-SFH620A-2X017TDKR-ND
OPTOISOLTR 5.3KV 1CH TRANS 4-SMD

OPTOISOLTR 5.3KV 1CH TRANS 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH620A-2X017T - 894234-SFH620A-2X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH620A-2X017T
894234-SFH620A-2X017T
Optoisolators - Transistor, Photovoltaic Output - SFH620A-2X017T 894234-SFH620A-2X017T
Manufacturer: Vishay Win Source Part Number: 894234-SFH620A-2X017 T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH620 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 894234-SFH620A-2X017T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFH620
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH620A-2X017T
Transistor Output Optocouplers SFH620A-2X017T
Transistor Output Optocouplers Phototransistor Out AC-In CTR>63-200%

Transistor Output Optocouplers Phototransistor Out AC-In CTR>63-200%

Buy Now Datasheet
Npn-Output Ac-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay - 43K9561 - Newark, An Avnet Company
Chicago, IL, United States
Npn-Output Ac-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay
43K9561
Npn-Output Ac-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay 43K9561
NPN-Output ac-Input Optocoupler,1-CHANNE L,5.3kV ISOLATION,SO

NPN-Output ac-Input Optocoupler,1-CHANNEL,5.3kV ISOLATION,SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-SFH620A-2X017TCT-ND 894234-SFH620A-2X017T SFH620A-2X017T 43K9561
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - SFH620A-2X017T Transistor Output Optocouplers Npn-Output Ac-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay
Input AC; DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234BB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1640576 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details