Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH6325

Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6325-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6325-ND
Transistor, Photovoltaic Output Optoisolators SFH6325-ND
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH6325 - 1248120-SFH6325 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH6325
1248120-SFH6325
Optoisolators - Transistor, Photovoltaic Output - SFH6325 1248120-SFH6325
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248120-SFH6325 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 2 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 300ns, 600ns Family Name: SFH6325 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Output Voltage MAX: 25V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 7% @ 16mA Alternative Parts (Cross-Reference): HCPL2531; HCPL-2530-320E; HCPL-2530-500E; Introduction Date: September 12, 2001 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1248120-SFH6325
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.33V
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 300ns, 600ns
Family Name: SFH6325
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
Output Voltage MAX: 25V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 7% @ 16mA
Alternative Parts (Cross-Reference): HCPL2531; HCPL-2530-320E; HCPL-2530-500E;
Introduction Date: September 12, 2001
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number SFH6325-ND 1248120-SFH6325
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - SFH6325
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDC20I12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8231AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details