Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH6136-X018

Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6136-X018-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6136-X018-ND
Transistor, Photovoltaic Output Optoisolators SFH6136-X018-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD

Buy Now Datasheet
Optocoupler, Transistor O/p, 5.3Kv, Smd-8; No. Of Channels Vishay - 62W0483 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p, 5.3Kv, Smd-8; No. Of Channels Vishay
62W0483
Optocoupler, Transistor O/p, 5.3Kv, Smd-8; No. Of Channels Vishay 62W0483
OPTOCOUPLER, TRANSISTOR O/P, 5.3KV, SMD-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:19%; Product Range:-; Input Current:25mARoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P, 5.3KV, SMD-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:19%; Product Range:-; Input Current:25mARoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
SFH6136-X018
High Speed Optocouplers SFH6136-X018
High Speed Optocouplers Optocoupler SMD8

High Speed Optocouplers Optocoupler SMD8

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number SFH6136-X018-ND 62W0483 SFH6136-X018
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor O/p, 5.3Kv, Smd-8; No. Of Channels Vishay High Speed Optocouplers
Input DC 25mA
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8235AD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details