Vishay Precision Group Optocouplers SFH615A-4X017T

Description
Optocoupler DC-IN 1-CH Trans DC-OUT
Request a Quote Datasheet
Description
Optocoupler DC-IN 1-CH Trans DC-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7104900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7104900
Optocouplers 7104900
Optocoupler DC-IN 1-CH Trans DC-OUT

Optocoupler DC-IN 1-CH Trans DC-OUT

Supplier's Site
Optocouplers - 7104900P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7104900P
Optocouplers 7104900P
Optocoupler DC-IN 1-CH Trans DC-OUT

Optocoupler DC-IN 1-CH Trans DC-OUT

Supplier's Site
Optocouplers - 9190880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9190880
Optocouplers 9190880
Optocoupler DC-IN 1-CH Trans DC-OUT

Optocoupler DC-IN 1-CH Trans DC-OUT

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - SFH615A-4X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH615A-4X017TDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH615A-4X017TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH615A-4X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH615A-4X017TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH615A-4X017TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH615A-4X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH615A-4X017TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH615A-4X017TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Smdip; No. Of Channels Vishay - 60AC3804 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Smdip; No. Of Channels Vishay
60AC3804
Optocoupler, Transistor, 5.3Kv, Smdip; No. Of Channels Vishay 60AC3804
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70VRoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70VRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH615A-4X017T
Transistor Output Optocouplers SFH615A-4X017T
Transistor Output Optocouplers RECOMMENDED ALT 78-VO615A-4X017T

Transistor Output Optocouplers RECOMMENDED ALT 78-VO615A-4X017T

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 7104900 7104900P SFH615A-4X017TDKR-ND 60AC3804 SFH615A-4X017T
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5.3Kv, Smdip; No. Of Channels Vishay Transistor Output Optocouplers
Input DC DC DC
Output Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface Mount; Through hole Surface Mount Surface Mount Surface Mount DIP
Rise Time 4 µs 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232BB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details