Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Manufacturer: Vishay
Win Source Part Number: 1095384-SFH628A-2
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 63% @ 1mA
Maximum DC Current Transfer Ratio: 200% @ 1mA
Switching Turn-On and Turn-Off Time: 6μs, 5.5μs
Rise and Fall Time: 3.5μs, 5μs
Maximum Output Voltage: 55V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Transistor Output Optocouplers Phototransistor Out Single CTR 63-200%
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:55V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH628A-2-ND | 1095384-SFH628A-2 | SFH628A-2 | 43Y4515 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - SFH628A-2 | Transistor Output Optocouplers | Optocoupler, Transistor, 5.3Kv, Dip-4; No. Of Channels Vishay |
| Input | AC; DC | AC; DC; AC, DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | "4-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | 4-DIP | DIP | |
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts |