Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH6286-2T

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6286-2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6286-2TDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH6286-2TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6286-2TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6286-2TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH6286-2TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6286-2TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6286-2TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH6286-2TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocouplers - 1807940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807940
Optocouplers 1807940
Vishay SFH6286-2T Optocoupler

Vishay SFH6286-2T Optocoupler

Supplier's Site
Optocouplers - 1807940P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807940P
Optocouplers 1807940P
Vishay SFH6286-2T Optocoupler

Vishay SFH6286-2T Optocoupler

Supplier's Site
Optocouplers - 1807250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807250
Optocouplers 1807250
Vishay SFH6286-2T Optocoupler

Vishay SFH6286-2T Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6286-2T
Transistor Output Optocouplers SFH6286-2T
Transistor Output Optocouplers Phototransistor Out AC-In CTR>63-200%

Transistor Output Optocouplers Phototransistor Out AC-In CTR>63-200%

Buy Now Datasheet
Optocoupler, Full Reel; No. Of Channels Vishay - 21H7781 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Full Reel; No. Of Channels Vishay
21H7781
Optocoupler, Full Reel; No. Of Channels Vishay 21H7781
Optocoupler, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

Optocoupler, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Smd; No. Of Channels Vishay - 97K9549 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd; No. Of Channels Vishay
97K9549
Optocoupler, Smd; No. Of Channels Vishay 97K9549
OPTOCOUPLER, SMD; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, SMD; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH6286-2TDKR-ND 1807940 SFH6286-2T 21H7781 97K9549
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Transistor Output Optocouplers Optocoupler, Full Reel; No. Of Channels Vishay Optocoupler, Smd; No. Of Channels Vishay
Input AC; DC AC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details