Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH615A-1X017T

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH615A-1X017T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH615A-1X017T-ND
Transistor, Photovoltaic Output Optoisolators SFH615A-1X017T-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH615A-1X017T - 894222-SFH615A-1X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH615A-1X017T
894222-SFH615A-1X017T
Optoisolators - Transistor, Photovoltaic Output - SFH615A-1X017T 894222-SFH615A-1X017T
Manufacturer: Vishay Win Source Part Number: 894222-SFH615A-1X017 T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH615 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 894222-SFH615A-1X017T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFH615
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Optocoupler; Leaded Process Compatible Vishay - 21H7712 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; Leaded Process Compatible Vishay
21H7712
Optocoupler; Leaded Process Compatible Vishay 21H7712
Optocoupler; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

Optocoupler; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH615A-1X017T
Transistor Output Optocouplers SFH615A-1X017T
Transistor Output Optocouplers RECOMMENDED ALT 78-VO615A-1X017T

Transistor Output Optocouplers RECOMMENDED ALT 78-VO615A-1X017T

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH615A-1X017T-ND 894222-SFH615A-1X017T 21H7712 SFH615A-1X017T
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - SFH615A-1X017T Optocoupler; Leaded Process Compatible Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2766022 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 336-4256-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details