Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Manufacturer: Vishay
Win Source Part Number: 1095368-SFH6186-2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 63% @ 1mA
Maximum DC Current Transfer Ratio: 125% @ 1mA
Switching Turn-On and Turn-Off Time: 6μs, 5.5μs
Rise and Fall Time: 3.5μs, 5μs
Maximum Output Voltage: 55V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1807750 | SFH6186-2-ND | 1095368-SFH6186-2 | SFH6186-2 | 61M9701 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - SFH6186-2 | Transistor Output Optocouplers | Optocoupler, Transistor, 5.3Kv, Smdip-4; No. Of Channels Vishay |
| Approvals | RoHS Compliant | ||||
| Mounting Option | Surface Mount | Surface Mount | Surface Mount; 4-SMD | Surface Mount DIP | |
| Isolation Voltage | 4420 volts | 5300 volts | 5300 volts | 5300 volts | |
| Rise Time | 3.5 µs | 3.5 µs | 3.5 µs | ||
| Input | DC | DC; DC |