Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH617A-2X016

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH617A-2X016-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH617A-2X016-ND
Transistor, Photovoltaic Output Optoisolators SFH617A-2X016-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH617A-2X016
Transistor Output Optocouplers SFH617A-2X016
Transistor Output Optocouplers Phototransistor Out Single CTR > 63-125%

Transistor Output Optocouplers Phototransistor Out Single CTR > 63-125%

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 21H7739 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
21H7739
Optocoupler; No. Of Channels Vishay 21H7739
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:60%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:60%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Optocoupler, Transistor, 5.3Kv, Dip-4 Rohs Compliant Vishay - 58AJ2628 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Dip-4 Rohs Compliant Vishay
58AJ2628
Optocoupler, Transistor, 5.3Kv, Dip-4 Rohs Compliant Vishay 58AJ2628
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH617A-2X016-ND SFH617A-2X016 21H7739 58AJ2628
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler; No. Of Channels Vishay Optocoupler, Transistor, 5.3Kv, Dip-4 Rohs Compliant Vishay
Input DC
Output Phototransistor
Package Type "4-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details