Manufacturer: Vishay
Win Source Part Number: 1095382-SFH620A-3X00
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 320% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-4 ROHS COMPLIANT: YES
Transistor Output Optocouplers Phototransistor Out AC-In CTR>100-320%
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1095382-SFH620A-3X006 | SFH620A-3X006-ND | 58AJ2640 | SFH620A-3X006 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH620A-3X006 | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 5.3Kv, Dip-4 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | AC; DC; AC, DC | AC; DC | ||
| Output | Phototransistor; Transistor | Phototransistor | ||
| Mounting Option | 4-DIP | Through Hole | ||
| Forward Current | 60 milliamps | |||
| Isolation Voltage | 5300 volts | 5300 volts |