Vishay Intertechnology, Inc. 3kV SOIC Signal Isolator and Optocoupler SFH6747T

Description
1-Ch Optocoupler, 10Mbps, SOIC, 3kV Isolation Product overview: SFH6747T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6747T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, 10Mbps, SOIC, 3kV Isolation Product overview: SFH6747T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6747T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3kV SOIC Signal Isolator and Optocoupler
902-SFH6747T
3kV SOIC Signal Isolator and Optocoupler 902-SFH6747T
1-Ch Optocoupler, 10Mbps, SOIC, 3kV Isolation Product overview: SFH6747T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6747T can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 10Mbps, SOIC, 3kV Isolation Product overview: SFH6747T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6747T can be used for catalog matching and distributor lookup.

Supplier's Site
Logic Output Optoisolators - SFH6747T-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
SFH6747T-ND
Logic Output Optoisolators SFH6747T-ND
Logic Output Optoisolator 10MBd Open Drain 3000Vrms 1 Channel 10kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10MBd Open Drain 3000Vrms 1 Channel 10kV/µs CMTI 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
SFH6747T
High Speed Optocouplers SFH6747T
High Speed Optocouplers Dual 10Mbd Hi-Speed w/Optical Photodiode

High Speed Optocouplers Dual 10Mbd Hi-Speed w/Optical Photodiode

Buy Now Datasheet
Optocoupler, Transistor, 3000Vrms; Common Mode Ratio Vishay - 23K1892 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3000Vrms; Common Mode Ratio Vishay
23K1892
Optocoupler, Transistor, 3000Vrms; Common Mode Ratio Vishay 23K1892
OPTOCOUPLER, TRANSISTOR, 3000VRMS; Common Mode Ratio:10000; Data Rate Max:10Mbps; Fall Time tf:7ns; Forward Voltage:1.7V; Input Current:15mA; Input Current Max:20mA; Isolation Voltage:3kV; Leaded Process Compatible:Yes; No. of Pins:8RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3000VRMS; Common Mode Ratio:10000; Data Rate Max:10Mbps; Fall Time tf:7ns; Forward Voltage:1.7V; Input Current:15mA; Input Current Max:20mA; Isolation Voltage:3kV; Leaded Process Compatible:Yes; No. of Pins:8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-SFH6747T SFH6747T-ND SFH6747T 23K1892
Product Name 3kV SOIC Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 3000Vrms; Common Mode Ratio Vishay
Input DC DC 15mA
Mounting Option Tape and Reel Surface Mount
Isolation Voltage 3000 volts 3000 volts 3000 volts
Output Open Drain
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3890MU12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8232BD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details