Vishay Precision Group Optocouplers SFH6106-3

Description
Vishay SFH6106-3 Optocoupler
Request a Quote Datasheet
Description
Vishay SFH6106-3 Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1807209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807209
Optocouplers 1807209
Vishay SFH6106-3 Optocoupler

Vishay SFH6106-3 Optocoupler

Supplier's Site
Optocouplers - 1807022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807022
Optocouplers 1807022
Vishay SFH6106-3 Optocoupler

Vishay SFH6106-3 Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - SFH6106-3-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6106-3-ND
Transistor, Photovoltaic Output Optoisolators SFH6106-3-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Transistor O/p; No. Of Channels Vishay - 61M9689 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p; No. Of Channels Vishay
61M9689
Optocoupler, Transistor O/p; No. Of Channels Vishay 61M9689
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6106-3
Transistor Output Optocouplers SFH6106-3
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1807209 SFH6106-3-ND 61M9689 SFH6106-3
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor O/p; No. Of Channels Vishay Transistor Output Optocouplers
Input DC DC
Output Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant
Mounting Option Surface Mount; Surface mount Surface Mount Surface Mount DIP
Rise Time 3 µs 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2766023 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
Isolators - Gate Drivers - 448-2ED3143MC12LXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - SI8230BB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details