DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| 3.75 KV 1-AMP 1-CHANNEL ISOLATED | |
| 3.75 KV 1-AMP 2-CHANNEL ISOLATED | |
| 3.75 KV 2-CHANNEL ISOLATED VALUE | |
| 3.75 KV 4-AMP 1-CHANNEL ISOLATE | |
| 3.75 KV 6-AMP 1-CHANNEL ISOLATE | |
| 4A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 16-SOIC | |
| 4A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 24-SOIC | |
| 6 KV 1-AMP 1-CHANNEL ISOLATED VA | |
| 6 KV 1-AMP 2-CHANNEL ISOLATED VA | |
| 6 KV 2-CHANNEL ISOLATED VALUE GA | |
| 6 KV 4-AMP 1-CHANNEL ISOLATED S | |
| 6 KV 6-AMP 1-CHANNEL ISOLATED VA | |
| DGT ISO 3.75KV 1CH GT DVR 16SOIC | |
| DGTL ISO 5KV 1CH GATE DVR 16SOIC | |
| DGTL ISO 5KV 1CH GATE DVR 20SOIC | |
| DGTL ISO 5KV 1CH GATE DVR 24SOIC | |
| DIGITAL ISO 1CH GATE DVR 16SOIC |
| << Prev | Next >> |