Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH618A-4

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH618A-4-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH618A-4-ND
Transistor, Photovoltaic Output Optoisolators SFH618A-4-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocouplers - 7085519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7085519
Optocouplers 7085519
Optocoupler DC-IN 1-CH Trans DC-OUT

Optocoupler DC-IN 1-CH Trans DC-OUT

Supplier's Site
Optocouplers - 9190159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9190159
Optocouplers 9190159
Optocoupler DC-IN 1-CH Trans DC-OUT

Optocoupler DC-IN 1-CH Trans DC-OUT

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH618A-4
Transistor Output Optocouplers SFH618A-4
Transistor Output Optocouplers RECOMMENDED ALT 78-VO618A-4

Transistor Output Optocouplers RECOMMENDED ALT 78-VO618A-4

Buy Now Datasheet
Optocoupler, Transistor O/p; No. Of Channels Vishay - 89K7107 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p; No. Of Channels Vishay
89K7107
Optocoupler, Transistor O/p; No. Of Channels Vishay 89K7107
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH618A-4-ND 7085519 SFH618A-4 89K7107
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Transistor Output Optocouplers Optocoupler, Transistor O/p; No. Of Channels Vishay
Input DC DC
Output Phototransistor Phototransistor; Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3860MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details