Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH6325-X017T

Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6325-X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6325-X017TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH6325-X017TCT-ND
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6325-X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6325-X017TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH6325-X017TTR-ND
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH6325-X017T - 894239-SFH6325-X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH6325-X017T
894239-SFH6325-X017T
Optoisolators - Transistor, Photovoltaic Output - SFH6325-X017T 894239-SFH6325-X017T
Manufacturer: Vishay Win Source Part Number: 894239-SFH6325-X017T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH6325 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: SFH6325-X017TTR, SFH6325-X017T-ND, SFH6325-X017TCT, SFH6325-X017TDKR

Manufacturer: Vishay
Win Source Part Number: 894239-SFH6325-X017T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFH6325
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: SFH6325-X017TTR, SFH6325-X017T-ND, SFH6325-X017TCT, SFH6325-X017TDKR

Buy Now Datasheet
Optocoupler, 8 Pin, 1M&r-E3 Vishay - 43K9578 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 8 Pin, 1M&r-E3 Vishay
43K9578
Optocoupler, 8 Pin, 1M&r-E3 Vishay 43K9578
OPTOCOUPLER, 8 PIN, 1M&R-E3

OPTOCOUPLER, 8 PIN, 1M&R-E3

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
SFH6325-X017T
High Speed Optocouplers SFH6325-X017T
High Speed Optocouplers 1Mbd High-Speed Tran Out Dual CTR>7%

High Speed Optocouplers 1Mbd High-Speed Tran Out Dual CTR>7%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH6325-X017TCT-ND 894239-SFH6325-X017T 43K9578 SFH6325-X017T
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - SFH6325-X017T Optocoupler, 8 Pin, 1M&r-E3 Vishay High Speed Optocouplers
Input DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI10I12MFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details