Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH655A

Description
Optoisolator Darlington Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH655A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH655A-ND
Transistor, Photovoltaic Output Optoisolators SFH655A-ND
Optoisolator Darlington Output 5300Vrms 1 Channel 4-DIP

Optoisolator Darlington Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay - 58K2220 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay
58K2220
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay 58K2220
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:55V RoHS Compliant: Yes

OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:55V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number SFH655A-ND 58K2220
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay
Input DC
Output Photodarlington
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Specs
Output Phototransistor
Package Type 6-Pin DIP
Mounting Option Surface Mount
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details