Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - SFH628A-3X017T SFH628A-3X017T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248116-SFH628A-3X01 7T Packaging: Reel - TR Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3.5μs, 5μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 6μs, 5.5μs Family Name: SFH628A Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-SMD Output Voltage MAX: 55V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% @ 1mA Current Transfer Ratio (Maximum): 320% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): ISP626-1XSMT&R; ISP620-1XSM; ISP620-1XSMT&R; Introduction Date: March 10, 2003 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248116-SFH628A-3X01 7T Packaging: Reel - TR Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3.5μs, 5μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 6μs, 5.5μs Family Name: SFH628A Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-SMD Output Voltage MAX: 55V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% @ 1mA Current Transfer Ratio (Maximum): 320% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): ISP626-1XSMT&R; ISP620-1XSM; ISP620-1XSMT&R; Introduction Date: March 10, 2003 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH628A-3X017T - 1248116-SFH628A-3X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH628A-3X017T
1248116-SFH628A-3X017T
Optoisolators - Transistor, Photovoltaic Output - SFH628A-3X017T 1248116-SFH628A-3X017T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248116-SFH628A-3X01 7T Packaging: Reel - TR Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3.5μs, 5μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 6μs, 5.5μs Family Name: SFH628A Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-SMD Output Voltage MAX: 55V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% @ 1mA Current Transfer Ratio (Maximum): 320% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): ISP626-1XSMT&R; ISP620-1XSM; ISP620-1XSMT&R; Introduction Date: March 10, 2003 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1248116-SFH628A-3X017T
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 3.5μs, 5μs
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 6μs, 5.5μs
Family Name: SFH628A
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-SMD
Output Voltage MAX: 55V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 100% @ 1mA
Current Transfer Ratio (Maximum): 320% @ 1mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): ISP626-1XSMT&R; ISP620-1XSM; ISP620-1XSMT&R;
Introduction Date: March 10, 2003
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH628A-3X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH628A-3X017TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH628A-3X017TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH628A-3X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH628A-3X017TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH628A-3X017TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH628A-3X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH628A-3X017TDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH628A-3X017TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH628A-3X017T
Transistor Output Optocouplers SFH628A-3X017T
Transistor Output Optocouplers Phototransistor Out AC-In CTR>100-320%

Transistor Output Optocouplers Phototransistor Out AC-In CTR>100-320%

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay - 69AH2298 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay
69AH2298
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay 69AH2298
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1248116-SFH628A-3X017T SFH628A-3X017TTR-ND SFH628A-3X017T 69AH2298
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH628A-3X017T Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay
Input AC; DC; AC, DC AC; DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount Surface Mount
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 309856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - SI8220CD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details