Vishay Precision Group Optocouplers SFH6156-4T

Description
Optocoupler Transistor O/P 1-CH
Request a Quote Datasheet
Description
Optocoupler Transistor O/P 1-CH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 6998237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998237
Optocouplers 6998237
Optocoupler Transistor O/P 1-CH

Optocoupler Transistor O/P 1-CH

Supplier's Site
Optocouplers - 6998237P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998237P
Optocouplers 6998237P
Optocoupler Transistor O/P 1-CH

Optocoupler Transistor O/P 1-CH

Supplier's Site
Optocouplers - 1652588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1652588
Optocouplers 1652588
Optocoupler Transistor O/P 1-CH

Optocoupler Transistor O/P 1-CH

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 751-1348-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1348-6-ND
Transistor, Photovoltaic Output Optoisolators 751-1348-6-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1348-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1348-1-ND
Transistor, Photovoltaic Output Optoisolators 751-1348-1-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1348-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1348-2-ND
Transistor, Photovoltaic Output Optoisolators 751-1348-2-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor Output Optocoupler, 1, 5.3 Kv, 160 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant Vishay - 20X0285 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 5.3 Kv, 160 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant Vishay
20X0285
Transistor Output Optocoupler, 1, 5.3 Kv, 160 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant Vishay 20X0285
Transistor Output Optocoupler, 1, 5.3 kV, 160 %, 60 mA, Surface Mount DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 5.3 kV, 160 %, 60 mA, Surface Mount DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor, 5300Vrms, Full Reel; No. Of Channels Vishay - 28X3172 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms, Full Reel; No. Of Channels Vishay
28X3172
Optocoupler, Phototransistor, 5300Vrms, Full Reel; No. Of Channels Vishay 28X3172
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6156-4T
Transistor Output Optocouplers SFH6156-4T
Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%

Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6998237 6998237P 751-1348-6-ND 20X0285 28X3172 SFH6156-4T
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocoupler, 1, 5.3 Kv, 160 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant Vishay Optocoupler, Phototransistor, 5300Vrms, Full Reel; No. Of Channels Vishay Transistor Output Optocouplers
Input DC DC DC
Output Phototransistor; Transistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface Mount; Surface mount Surface Mount Surface Mount Surface Mount DIP
Rise Time 4 µs 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1025543 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8233BD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details