Manufacturer: Vishay
Win Source Part Number: 1095332-SFH6106-4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 160% @ 10mA
Maximum DC Current Transfer Ratio: 320% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%
Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1095332-SFH6106-4 | SFH6106-4-ND | 879-SFH6106-4 | SFH6106-4 | 61M9690 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH6106-4 | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers Phototransistor Out Single CTR 160-320% | Transistor Output Optocouplers | Optocoupler, Transistor O/p; No. Of Channels Vishay |
| Input | DC; DC | DC | DC; DC | ||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor; Transistor | ||
| Mounting Option | Surface Mount; 4-SMD | Surface Mount | Surface Mount; 4-SMD, Gull Wing | Surface Mount DIP | |
| Forward Current | 60 milliamps | 60 milliamps | 60 milliamps | ||
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts |